Littelfuse, Inc. Resettable Fuses RF1347-000

Description
NANOSMDC050F/13.2-2
Request a Quote Datasheet
Description
NANOSMDC050F/13.2-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 1740389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740389
Resettable Fuses 1740389
NANOSMDC050F/13.2-2

NANOSMDC050F/13.2-2

Supplier's Site
Resettable Fuses - 1740869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740869
Resettable Fuses 1740869
NANOSMDC050F/13.2-2

NANOSMDC050F/13.2-2

Supplier's Site
Singapore, Singapore
SMD 0.5A 1.1A 100A Circuit Protection Fuse
150-RF1347-000
SMD 0.5A 1.1A 100A Circuit Protection Fuse 150-RF1347-000
PTC Resettable Fuse 0.5A(hold) 1.1A(trip) 13.2VDC 100A 0.8W 0.1s 0.2Ohm SMD Solder Pad 1206 T/R Product overview: RF1347-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 1.1A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 1.1A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1347-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 0.5A(hold) 1.1A(trip) 13.2VDC 100A 0.8W 0.1s 0.2Ohm SMD Solder Pad 1206 T/R Product overview: RF1347-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 1.1A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 1.1A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1347-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - RF1347-000 - 979323-RF1347-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF1347-000
979323-RF1347-000
PTC Resettable Fuses - RF1347-000 979323-RF1347-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979323-RF1347-000 Categories: PTC Resettable Fuses Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979323-RF1347-000
Categories: PTC Resettable Fuses
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage

Buy Now
13.2V 500mA 100A 1.1A 1206 Resettable Fuses ROHS

13.2V 500mA 100A 1.1A 1206 Resettable Fuses ROHS

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - RF1347-000 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
RF1347-000
TVS/Fuse/Board Level Protection >> Resettable Fuses RF1347-000
13.2V 500mA 100A 1.1A 1206 Resettable Fuses ROHS

13.2V 500mA 100A 1.1A 1206 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1740389 1740869 150-RF1347-000 979323-RF1347-000 RF1347-000 RF1347-000
Product Name Resettable Fuses Resettable Fuses SMD 0.5A 1.1A 100A Circuit Protection Fuse PTC Resettable Fuses - RF1347-000 Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses
Fuse Material Poly Poly
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details