Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088045-RF1345-000
Length: 3.2004 mm
Mounting: SMD (SMT)
Time to Trip: 100 ms
Thickness: 711.2 µm
Hold Current: 200 mA
Width: 1.6002 mm
Trip Current: 420 mA
Categories: PTC Resettable Fuses
Case / Package: 3216
Alternative Parts (Cross-Reference): 1206L020YR; NANOSMDC020F-2; RF2147-000; RF1691-000; 0ZCJ0020FF2E; 0ZCM0020FF2G;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Case Code (Imperial): 1206
Max Current Rating: 100 A
PTC Resettable Fuse Product overview: RF1345-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1345-000 can be used for catalog matching and distributor lookup.
24V 200mA 100A 420mA 1206 Resettable Fuses ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1088045-RF1345-000 | 150-RF1345-000 | 1740790 | 1740390 | RF1345-000 |
| Product Name | PTC Resettable Fuses - RF1345-000 | Circuit Protection Fuse | Resettable Fuses | Resettable Fuses | Fuses |
| Mounting | SMD (SMT) | ||||
| Fuse Material | Poly | Poly | |||
| Approvals / Standards | RoHS | RoHS | RoHS |