Littelfuse, Inc. Circuit Protection Fuse RF1343-000

Description
PTC Resettable Fuse Product overview: RF1343-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1343-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse Product overview: RF1343-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1343-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
150-RF1343-000
Circuit Protection Fuse 150-RF1343-000
PTC Resettable Fuse Product overview: RF1343-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1343-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse Product overview: RF1343-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1343-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - RF1343-000 - 1088044-RF1343-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF1343-000
1088044-RF1343-000
PTC Resettable Fuses - RF1343-000 1088044-RF1343-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088044-RF1343-000 Length: 3.2004 mm Mounting: SMD (SMT) Time to Trip: 200 ms Thickness: 990.6 µm Hold Current: 120 mA Width: 1.6002 mm Trip Current: 390 mA Categories: PTC Resettable Fuses Case / Package: 3216 Alternative Parts (Cross-Reference): 0ZCJ0012FF2E; NANOSMDC012F-2; RF2145-000; 0ZRE0012FF1C; 0ZCM0012FF2G; MF-USMF010-2; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Case Code (Imperial): 1206 Max Current Rating: 10 A

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088044-RF1343-000
Length: 3.2004 mm
Mounting: SMD (SMT)
Time to Trip: 200 ms
Thickness: 990.6 µm
Hold Current: 120 mA
Width: 1.6002 mm
Trip Current: 390 mA
Categories: PTC Resettable Fuses
Case / Package: 3216
Alternative Parts (Cross-Reference): 0ZCJ0012FF2E; NANOSMDC012F-2; RF2145-000; 0ZRE0012FF1C; 0ZCM0012FF2G; MF-USMF010-2;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Case Code (Imperial): 1206
Max Current Rating: 10 A

Buy Now
48V 120mA 10A 390mA 1206 Resettable Fuses ROHS

48V 120mA 10A 390mA 1206 Resettable Fuses ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Fuses Fuses Fuses
Product Number 150-RF1343-000 1088044-RF1343-000 RF1343-000
Product Name Circuit Protection Fuse PTC Resettable Fuses - RF1343-000 Fuses
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 12 amps
View Details
Telecom Alarm Indicating Fuses - AFA -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Indicating
Rated Current 15 amps
View Details
Fuses - 2019-CCF1N2TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
5 suppliers