PTC Resettable Fuse Product overview: RF1334-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1334-000 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 835237-RF1334-000
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
60V 140mA 10A 280mA 1812 Resettable Fuses ROHS
60V 140mA 10A 280mA 1812 Resettable Fuses ROHS
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1740399 | 150-RF1334-000 | 835237-RF1334-000 | RF1334-000 | RF1334-000 |
| Product Name | Resettable Fuses | Circuit Protection Fuse | PTC Resettable Fuses - RF1334-000 | TVS/Fuse/Board Level Protection >> Resettable Fuses | Fuses |
| Fuse Type | Miniature | ||||
| Fuse Material | Poly | ||||
| Approvals / Standards | RoHS | RoHS | RoHS | ||
| Features | Resettable | Resettable |