Littelfuse, Inc. Esd Protection Device, 24V, 0402; Clamping Voltage Vc Max Littelfuse RF1255-000

Description
ESD PROTECTION DEVICE, 24V, 0402; Clamping Voltage Vc Max:40V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:-; Product Range:PESD Series; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
ESD PROTECTION DEVICE, 24V, 0402; Clamping Voltage Vc Max:40V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:-; Product Range:PESD Series; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Esd Protection Device, 24V, 0402; Clamping Voltage Vc Max Littelfuse - 27AK1487 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 24V, 0402; Clamping Voltage Vc Max Littelfuse
27AK1487
Esd Protection Device, 24V, 0402; Clamping Voltage Vc Max Littelfuse 27AK1487
ESD PROTECTION DEVICE, 24V, 0402; Clamping Voltage Vc Max:40V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:-; Product Range:PESD Series; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DEVICE, 24V, 0402; Clamping Voltage Vc Max:40V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:-; Product Range:PESD Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AK1487
Product Name Esd Protection Device, 24V, 0402; Clamping Voltage Vc Max Littelfuse
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 2PFF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type LLD - Model: TS902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details