Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088040-RF1194-000
Termination: SMD/SMT
Mounting: SMD (SMT)
Tolerance: 20 %
Number of Poles: 3
Fail Short: No
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1088040-RF1194-000 |
| Product Name | OEM Parts - OEM Parts (O - R) - RF1194-000 |