Littelfuse, Inc. PTC Resettable Fuses - RF1184-000 RF1184-000

Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996346-RF1184-000 Length: 4.5974 mm Mounting: SMD (SMT) Time to Trip: 5 s Thickness: 1.524 mm Hold Current: 2.6 A Width: 3.2512 mm Trip Current: 5 A Categories: PTC Resettable Fuses Case / Package: 4532 Alternative Parts (Cross-Reference): MINISMDC260F-2; 0ZCG0260BF2B; 0ZCG0260AF2B; MINISMDC260F/13.2-2; RF1185-000; RF1183-000; RF2162-000; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Case Code (Imperial): 1812 Max Current Rating: 100 A
Request a Quote
Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996346-RF1184-000 Length: 4.5974 mm Mounting: SMD (SMT) Time to Trip: 5 s Thickness: 1.524 mm Hold Current: 2.6 A Width: 3.2512 mm Trip Current: 5 A Categories: PTC Resettable Fuses Case / Package: 4532 Alternative Parts (Cross-Reference): MINISMDC260F-2; 0ZCG0260BF2B; 0ZCG0260AF2B; MINISMDC260F/13.2-2; RF1185-000; RF1183-000; RF2162-000; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Case Code (Imperial): 1812 Max Current Rating: 100 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RF1184-000 - 996346-RF1184-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF1184-000
996346-RF1184-000
PTC Resettable Fuses - RF1184-000 996346-RF1184-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996346-RF1184-000 Length: 4.5974 mm Mounting: SMD (SMT) Time to Trip: 5 s Thickness: 1.524 mm Hold Current: 2.6 A Width: 3.2512 mm Trip Current: 5 A Categories: PTC Resettable Fuses Case / Package: 4532 Alternative Parts (Cross-Reference): MINISMDC260F-2; 0ZCG0260BF2B; 0ZCG0260AF2B; MINISMDC260F/13.2-2; RF1185-000; RF1183-000; RF2162-000; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Case Code (Imperial): 1812 Max Current Rating: 100 A

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996346-RF1184-000
Length: 4.5974 mm
Mounting: SMD (SMT)
Time to Trip: 5 s
Thickness: 1.524 mm
Hold Current: 2.6 A
Width: 3.2512 mm
Trip Current: 5 A
Categories: PTC Resettable Fuses
Case / Package: 4532
Alternative Parts (Cross-Reference): MINISMDC260F-2; 0ZCG0260BF2B; 0ZCG0260AF2B; MINISMDC260F/13.2-2; RF1185-000; RF1183-000; RF2162-000;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Case Code (Imperial): 1812
Max Current Rating: 100 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 996346-RF1184-000
Product Name PTC Resettable Fuses - RF1184-000
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313404 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 32 amps
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers