Littelfuse, Inc. Resettable Fuses RF1182-000

Description
MINISMDC110F/24-2
Request a Quote Datasheet
Description
MINISMDC110F/24-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 1740837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740837
Resettable Fuses 1740837
MINISMDC110F/24-2

MINISMDC110F/24-2

Supplier's Site
Resettable Fuses - 1740397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740397
Resettable Fuses 1740397
MINISMDC110F/24-2

MINISMDC110F/24-2

Supplier's Site
Singapore, Singapore
SMD 1.1A 2.2A 20A Circuit Protection Fuse
150-RF1182-000
SMD 1.1A 2.2A 20A Circuit Protection Fuse 150-RF1182-000
PTC Resettable Fuse 1.1A(hold) 2.2A(trip) 24VDC 20A 0.8W 0.5s 0.06Ohm SMD Solder Pad 1812 T/R Product overview: RF1182-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 2.2A, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.1A, 2.2A, 20A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1182-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 1.1A(hold) 2.2A(trip) 24VDC 20A 0.8W 0.5s 0.06Ohm SMD Solder Pad 1812 T/R Product overview: RF1182-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 2.2A, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.1A, 2.2A, 20A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1182-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - RF1182-000 - 1004213-RF1182-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF1182-000
1004213-RF1182-000
PTC Resettable Fuses - RF1182-000 1004213-RF1182-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004213-RF1182-000 Length: 4.5974 mm Mounting: SMD (SMT) Time to Trip: 500 ms Thickness: 1.4478 mm Hold Current: 1.1 A Width: 3.2512 mm Trip Current: 2.2 A Categories: PTC Resettable Fuses Case / Package: 4532 Alternative Parts (Cross-Reference): MF-SM100-2; MF-SM100/33-2; 0ZCG0110BF2B; 0ZCF0110FF2C; 0ZCG0110AF2C; SMD100F-2; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Case Code (Imperial): 1812 Max Current Rating: 20 A

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004213-RF1182-000
Length: 4.5974 mm
Mounting: SMD (SMT)
Time to Trip: 500 ms
Thickness: 1.4478 mm
Hold Current: 1.1 A
Width: 3.2512 mm
Trip Current: 2.2 A
Categories: PTC Resettable Fuses
Case / Package: 4532
Alternative Parts (Cross-Reference): MF-SM100-2; MF-SM100/33-2; 0ZCG0110BF2B; 0ZCF0110FF2C; 0ZCG0110AF2C; SMD100F-2;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Case Code (Imperial): 1812
Max Current Rating: 20 A

Buy Now

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses Fuses Fuses
Product Number 1740837 1740397 150-RF1182-000 1004213-RF1182-000
Product Name Resettable Fuses Resettable Fuses SMD 1.1A 2.2A 20A Circuit Protection Fuse PTC Resettable Fuses - RF1182-000
Fuse Type Miniature Miniature
Fuse Material Poly Poly
Approvals / Standards RoHS RoHS RoHS
Features Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details