Littelfuse, Inc. PTC Resettable Fuses - RF1135-000 RF1135-000

Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159468-RF1135-000 Height - Seated (Max): 10.4902 mm Time to Trip: 1.3 s Hold Current: 184 mA Width: 4.5974 mm Trip Current: 1 A Categories: PTC Resettable Fuses Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Lead Pitch: 5.0038 mm Max Current Rating: 10 A
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159468-RF1135-000 Height - Seated (Max): 10.4902 mm Time to Trip: 1.3 s Hold Current: 184 mA Width: 4.5974 mm Trip Current: 1 A Categories: PTC Resettable Fuses Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Lead Pitch: 5.0038 mm Max Current Rating: 10 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RF1135-000 - 1159468-RF1135-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF1135-000
1159468-RF1135-000
PTC Resettable Fuses - RF1135-000 1159468-RF1135-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159468-RF1135-000 Height - Seated (Max): 10.4902 mm Time to Trip: 1.3 s Hold Current: 184 mA Width: 4.5974 mm Trip Current: 1 A Categories: PTC Resettable Fuses Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Lead Pitch: 5.0038 mm Max Current Rating: 10 A

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159468-RF1135-000
Height - Seated (Max): 10.4902 mm
Time to Trip: 1.3 s
Hold Current: 184 mA
Width: 4.5974 mm
Trip Current: 1 A
Categories: PTC Resettable Fuses
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Lead Pitch: 5.0038 mm
Max Current Rating: 10 A

Buy Now
Singapore, Singapore
0.184A 1A 10A Circuit Protection Fuse
150-RF1135-000
0.184A 1A 10A Circuit Protection Fuse 150-RF1135-000
PTC Resettable Fuse 0.184A(hold) 1A(trip) 100VDC 10A 0.9W 1.3s 1.2Ohm Radial 7.7 X 4.6mm Loose Product overview: RF1135-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.184A, 1A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.184A, 1A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1135-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 0.184A(hold) 1A(trip) 100VDC 10A 0.9W 1.3s 1.2Ohm Radial 7.7 X 4.6mm Loose Product overview: RF1135-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.184A, 1A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.184A, 1A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1135-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 1159468-RF1135-000 150-RF1135-000
Product Name PTC Resettable Fuses - RF1135-000 0.184A 1A 10A Circuit Protection Fuse
Mounting Through Hole
Unlock Full Specs
to access all available technical data