Wickmann RF0315-000 Resettable Fuse
Wickmann RF0315-000 Resettable Fuse
60V 500mA 10A 1A 2920 Resettable Fuses ROHS
60V 500mA 10A 1A 2920 Resettable Fuses ROHS
| RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 1740899 | RF0315-000 | RF0315-000 |
| Product Name | Resettable Fuses | TVS/Fuse/Board Level Protection >> Resettable Fuses | Fuses |
| Fuse Material | Poly | ||
| Approvals / Standards | RoHS | RoHS | RoHS |
| Features | Resettable | Resettable |