Littelfuse, Inc. PTC Resettable Fuses - RF0035-000 RF0035-000

Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1127255-RF0035-000 Length: 6.5024 mm Height - Seated (Max): 10.9982 mm Time to Trip: 5 s Hold Current: 145 mA Width: 4.5974 mm Trip Current: 290 mA Categories: PTC Resettable Fuses Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Lead Pitch: 5.0038 mm Max Current Rating: 3 A
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1127255-RF0035-000 Length: 6.5024 mm Height - Seated (Max): 10.9982 mm Time to Trip: 5 s Hold Current: 145 mA Width: 4.5974 mm Trip Current: 290 mA Categories: PTC Resettable Fuses Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Lead Pitch: 5.0038 mm Max Current Rating: 3 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RF0035-000 - 1127255-RF0035-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF0035-000
1127255-RF0035-000
PTC Resettable Fuses - RF0035-000 1127255-RF0035-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1127255-RF0035-000 Length: 6.5024 mm Height - Seated (Max): 10.9982 mm Time to Trip: 5 s Hold Current: 145 mA Width: 4.5974 mm Trip Current: 290 mA Categories: PTC Resettable Fuses Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Lead Pitch: 5.0038 mm Max Current Rating: 3 A

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1127255-RF0035-000
Length: 6.5024 mm
Height - Seated (Max): 10.9982 mm
Time to Trip: 5 s
Hold Current: 145 mA
Width: 4.5974 mm
Trip Current: 290 mA
Categories: PTC Resettable Fuses
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Lead Pitch: 5.0038 mm
Max Current Rating: 3 A

Buy Now
Singapore, Singapore
0.145A 0.29A 3A Circuit Protection Fuse
150-RF0035-000
0.145A 0.29A 3A Circuit Protection Fuse 150-RF0035-000
PTC Resettable Fuse 0.145A(hold) 0.29A(trip) 60VDC 3A 0.8W 5s 3Ohm Radial 6.5 X 4.6 X 7mm T/R Product overview: RF0035-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.145A, 0.29A, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.145A, 0.29A, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF0035-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 0.145A(hold) 0.29A(trip) 60VDC 3A 0.8W 5s 3Ohm Radial 6.5 X 4.6 X 7mm T/R Product overview: RF0035-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.145A, 0.29A, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.145A, 0.29A, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF0035-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 1127255-RF0035-000 150-RF0035-000
Product Name PTC Resettable Fuses - RF0035-000 0.145A 0.29A 3A Circuit Protection Fuse
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002645025 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 100 amps
View Details
Surface Mount Fuses - VF452/VF454 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 125 volts
Rated Current 30 amps
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details