Littelfuse, Inc. PTC Resettable Fuses - RF0022-000 RF0022-000

Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993210-RF0022-000 Length: 6.5024 mm Height - Seated (Max): 10.9982 mm Mounting: SMD (SMT) Time to Trip: 2.5 s Hold Current: 145 mA Width: 4.5974 mm Trip Current: 290 mA Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): 250R145ZR; 250R145U; RF0045-000; TRF250-145U; TRF250-120-2; TCF250-145; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Pitch: 5.0038 mm Max Current Rating: 3 A
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993210-RF0022-000 Length: 6.5024 mm Height - Seated (Max): 10.9982 mm Mounting: SMD (SMT) Time to Trip: 2.5 s Hold Current: 145 mA Width: 4.5974 mm Trip Current: 290 mA Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): 250R145ZR; 250R145U; RF0045-000; TRF250-145U; TRF250-120-2; TCF250-145; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Pitch: 5.0038 mm Max Current Rating: 3 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RF0022-000 - 993210-RF0022-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF0022-000
993210-RF0022-000
PTC Resettable Fuses - RF0022-000 993210-RF0022-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993210-RF0022-000 Length: 6.5024 mm Height - Seated (Max): 10.9982 mm Mounting: SMD (SMT) Time to Trip: 2.5 s Hold Current: 145 mA Width: 4.5974 mm Trip Current: 290 mA Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): 250R145ZR; 250R145U; RF0045-000; TRF250-145U; TRF250-120-2; TCF250-145; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Pitch: 5.0038 mm Max Current Rating: 3 A

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993210-RF0022-000
Length: 6.5024 mm
Height - Seated (Max): 10.9982 mm
Mounting: SMD (SMT)
Time to Trip: 2.5 s
Hold Current: 145 mA
Width: 4.5974 mm
Trip Current: 290 mA
Categories: PTC Resettable Fuses
Case / Package: Radial
Alternative Parts (Cross-Reference): 250R145ZR; 250R145U; RF0045-000; TRF250-145U; TRF250-120-2; TCF250-145;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Lead Pitch: 5.0038 mm
Max Current Rating: 3 A

Buy Now
Singapore, Singapore
0.145A 0.29A 3A Circuit Protection Fuse
150-RF0022-000
0.145A 0.29A 3A Circuit Protection Fuse 150-RF0022-000
PTC Resettable Fuse 0.145A(hold) 0.29A(trip) 60VDC 3A 0.8W 2.5s 5.4Ohm Radial 6.5 X 4.6 X 7mm Bag Product overview: RF0022-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.145A, 0.29A, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.145A, 0.29A, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF0022-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 0.145A(hold) 0.29A(trip) 60VDC 3A 0.8W 2.5s 5.4Ohm Radial 6.5 X 4.6 X 7mm Bag Product overview: RF0022-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.145A, 0.29A, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.145A, 0.29A, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF0022-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 993210-RF0022-000 150-RF0022-000
Product Name PTC Resettable Fuses - RF0022-000 0.145A 0.29A 3A Circuit Protection Fuse
Mounting SMD (SMT) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details
Fuse - 120568522 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 250 volts
Rated Current 5 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details