Littelfuse, Inc. SMD 5A 125V Circuit Protection Fuse R459005

Description
Fuse Chip Very Fast Acting 5A 125V SMD Solder Pad 7.24 X 4.32 X 3.05mm Thermoplastic CSA Product overview: R459005 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-R459005 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fuse Chip Very Fast Acting 5A 125V SMD Solder Pad 7.24 X 4.32 X 3.05mm Thermoplastic CSA Product overview: R459005 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-R459005 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5A 125V Circuit Protection Fuse
139-R459005
SMD 5A 125V Circuit Protection Fuse 139-R459005
Fuse Chip Very Fast Acting 5A 125V SMD Solder Pad 7.24 X 4.32 X 3.05mm Thermoplastic CSA Product overview: R459005 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-R459005 can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 5A 125V SMD Solder Pad 7.24 X 4.32 X 3.05mm Thermoplastic CSA Product overview: R459005 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-R459005 can be used for catalog matching and distributor lookup.

Supplier's Site
Fort Worth, TX, USA
Fuse;Submin;5A;Dims 0.285x0.17x0.12";Thermoplastic;SMT;125VAC/VDC;0.0155Ohms;SMD
70184568
Fuse;Submin;5A;Dims 0.285x0.17x0.12";Thermoplastic;SMT;125VAC/VDC;0.0155Ohms;SMD 70184568
PICO® 459 Series Fuses, 5 A Current Rating, 125 V Voltage Rating Operating temperature is -55 °C to +125 °C Material body is molded thermoplastic Material terminations are tin plated copper. Insulation resistance is 10000 Ohms.

PICO® 459 Series Fuses, 5 A Current Rating, 125 V Voltage Rating

  • Operating temperature is -55 °C to +125 °C
  • Material body is molded thermoplastic
    Material terminations are tin plated copper. Insulation resistance is 10000 Ohms.
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Fuses Fuses
Product Number 139-R459005 70184568
Product Name SMD 5A 125V Circuit Protection Fuse Fuse;Submin;5A;Dims 0.285x0.17x0.12";Thermoplastic;SMT;125VAC/VDC;0.0155Ohms;SMD
Rated Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002625202 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1500 volts
Rated Current 6 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details