Littelfuse, Inc. SMD 15A 65V Circuit Protection Fuse R451015

Description
Fuse Chip Very Fast Acting 15A 65V SMD Solder Pad 6.1 X 2.69mm Ceramic CSA/PSE/UL Product overview: R451015 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-R451015 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fuse Chip Very Fast Acting 15A 65V SMD Solder Pad 6.1 X 2.69mm Ceramic CSA/PSE/UL Product overview: R451015 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-R451015 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15A 65V Circuit Protection Fuse
139-R451015
SMD 15A 65V Circuit Protection Fuse 139-R451015
Fuse Chip Very Fast Acting 15A 65V SMD Solder Pad 6.1 X 2.69mm Ceramic CSA/PSE/UL Product overview: R451015 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-R451015 can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 15A 65V SMD Solder Pad 6.1 X 2.69mm Ceramic CSA/PSE/UL Product overview: R451015 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-R451015 can be used for catalog matching and distributor lookup.

Supplier's Site
Fuses - R451015 - 1000550-R451015 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - R451015
1000550-R451015
Fuses - R451015 1000550-R451015
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000550-R451015 Current Rating: 15 A Number of Pins: 2 Categories: Fuses Alternative Parts (Cross-Reference): 0001.2516; 0034.3129; 0001.2716.11; BK/MDL-1/2-R; TR/3216FF1.5-R; 031201.5HXPR 451015; R451015.; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Voltage Rating (AC): 65 V Max Voltage Rating (DC): 65 V Voltage Rating (DC): 250 V

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000550-R451015
Current Rating: 15 A
Number of Pins: 2
Categories: Fuses
Alternative Parts (Cross-Reference): 0001.2516; 0034.3129; 0001.2716.11; BK/MDL-1/2-R; TR/3216FF1.5-R; 031201.5HXPR 451015; R451015.;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 65 V
Max Voltage Rating (DC): 65 V
Voltage Rating (DC): 250 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 139-R451015 1000550-R451015
Product Name SMD 15A 65V Circuit Protection Fuse Fuses - R451015
Rated Current 15 amps
Unlock Full Specs
to access all available technical data