Littelfuse, Inc. SMD 5A 125V Circuit Protection Fuse R451005

Description
Fuse Chip Very Fast Acting 5A 125V SMD Solder Pad 6.1 X 2.69mm Ceramic CSA/PSE/UL Product overview: R451005 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-R451005 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fuse Chip Very Fast Acting 5A 125V SMD Solder Pad 6.1 X 2.69mm Ceramic CSA/PSE/UL Product overview: R451005 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-R451005 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5A 125V Circuit Protection Fuse
139-R451005
SMD 5A 125V Circuit Protection Fuse 139-R451005
Fuse Chip Very Fast Acting 5A 125V SMD Solder Pad 6.1 X 2.69mm Ceramic CSA/PSE/UL Product overview: R451005 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-R451005 can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 5A 125V SMD Solder Pad 6.1 X 2.69mm Ceramic CSA/PSE/UL Product overview: R451005 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-R451005 can be used for catalog matching and distributor lookup.

Supplier's Site
Fuses - R451005 - 1167586-R451005 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - R451005
1167586-R451005
Fuses - R451005 1167586-R451005
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167586-R451005 Current Rating: 5 A Categories: Fuses Case / Package: SMD/SMT Alternative Parts (Cross-Reference): R451005.; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Voltage Rating (DC): 125 V

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167586-R451005
Current Rating: 5 A
Categories: Fuses
Case / Package: SMD/SMT
Alternative Parts (Cross-Reference): R451005.;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Voltage Rating (DC): 125 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 139-R451005 1167586-R451005
Product Name SMD 5A 125V Circuit Protection Fuse Fuses - R451005
Rated Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002625224 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 10 amps
View Details
Power Fuses Transient Voltage Surge Suppression Fuses - VSS -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 600 volts
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers