Littelfuse, Inc. SMD 3A 125V Circuit Protection Fuse R451003

Description
Fuse Chip Very Fast Acting 3A 125V SMD Solder Pad 2410 Ceramic CSA/PSE/UL Product overview: R451003 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-R451003 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fuse Chip Very Fast Acting 3A 125V SMD Solder Pad 2410 Ceramic CSA/PSE/UL Product overview: R451003 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-R451003 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3A 125V Circuit Protection Fuse
139-R451003
SMD 3A 125V Circuit Protection Fuse 139-R451003
Fuse Chip Very Fast Acting 3A 125V SMD Solder Pad 2410 Ceramic CSA/PSE/UL Product overview: R451003 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-R451003 can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 3A 125V SMD Solder Pad 2410 Ceramic CSA/PSE/UL Product overview: R451003 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-R451003 can be used for catalog matching and distributor lookup.

Supplier's Site
Fuses - R451003 - 1173617-R451003 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - R451003
1173617-R451003
Fuses - R451003 1173617-R451003
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173617-R451003 Current Rating: 3 A Number of Pins: 2 Categories: Fuses Alternative Parts (Cross-Reference): R451003.; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Voltage Rating (DC): 125 V

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1173617-R451003
Current Rating: 3 A
Number of Pins: 2
Categories: Fuses
Alternative Parts (Cross-Reference): R451003.;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Voltage Rating (DC): 125 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 139-R451003 1173617-R451003
Product Name SMD 3A 125V Circuit Protection Fuse Fuses - R451003
Rated Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Miniature 6.3 X 32 Cylinder Fuses - 0.032M6.3x32T - Altech Corp.
Specs
Fuse Material Glass
Mounting Replaceable
Approvals / Standards IEC; VDE
View Details
Cartridge Fuses - VF239/VF239-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 20 amps
View Details