Littelfuse, Inc. Fuses - R451003.L R451003.L

Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997888-R451003.L Termination: SMD/SMT Current Rating: 3 A Length: 6.1 mm Mounting: SMD (SMT) Diameter: 2.69 mm Categories: Fuses Alternative Parts (Cross-Reference): BK/GMC-3.5-R; BK/GMA-3.15-R; BK/GMA-3.5-R; 025103.5MAT1L; C1Q 3.5; 3404.0119.11R451003. L.; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (AC): 125 V Voltage Rating (DC): 32 V Fuse Current: 3 A REACH SVHC: Unknown
Request a Quote
Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997888-R451003.L Termination: SMD/SMT Current Rating: 3 A Length: 6.1 mm Mounting: SMD (SMT) Diameter: 2.69 mm Categories: Fuses Alternative Parts (Cross-Reference): BK/GMC-3.5-R; BK/GMA-3.15-R; BK/GMA-3.5-R; 025103.5MAT1L; C1Q 3.5; 3404.0119.11R451003. L.; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (AC): 125 V Voltage Rating (DC): 32 V Fuse Current: 3 A REACH SVHC: Unknown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuses - R451003.L - 997888-R451003.L - Win Source Electronics
Laguna Hills, CA, United States
Fuses - R451003.L
997888-R451003.L
Fuses - R451003.L 997888-R451003.L
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997888-R451003.L Termination: SMD/SMT Current Rating: 3 A Length: 6.1 mm Mounting: SMD (SMT) Diameter: 2.69 mm Categories: Fuses Alternative Parts (Cross-Reference): BK/GMC-3.5-R; BK/GMA-3.15-R; BK/GMA-3.5-R; 025103.5MAT1L; C1Q 3.5; 3404.0119.11R451003. L.; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (AC): 125 V Voltage Rating (DC): 32 V Fuse Current: 3 A REACH SVHC: Unknown

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997888-R451003.L
Termination: SMD/SMT
Current Rating: 3 A
Length: 6.1 mm
Mounting: SMD (SMT)
Diameter: 2.69 mm
Categories: Fuses
Alternative Parts (Cross-Reference): BK/GMC-3.5-R; BK/GMA-3.15-R; BK/GMA-3.5-R; 025103.5MAT1L; C1Q 3.5; 3404.0119.11R451003.L.;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (AC): 125 V
Voltage Rating (DC): 32 V
Fuse Current: 3 A
REACH SVHC: Unknown

Buy Now
Singapore, Singapore
SMD 3A Circuit Protection Fuse
139-R451003.L
SMD 3A Circuit Protection Fuse 139-R451003.L
Electric Fuse, Very Fast Blow, 3A, 125VAC, 125VDC, Surface Mount, ROHS COMPLIANT Product overview: R451003.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-R451003.L can be used for catalog matching and distributor lookup.

Electric Fuse, Very Fast Blow, 3A, 125VAC, 125VDC, Surface Mount, ROHS COMPLIANT Product overview: R451003.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-R451003.L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 997888-R451003.L 139-R451003.L
Product Name Fuses - R451003.L SMD 3A Circuit Protection Fuse
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data