Littelfuse, Inc. PICO® II Very Fast-Acting Military Spec. Subminiature Axial Leaded Fuse R253002.

Description
The PICO® II Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small Size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating
Datasheet
Description
The PICO® II Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small Size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® II Very Fast-Acting Military Spec. Subminiature Axial Leaded Fuse - R253002. - Littelfuse, Inc.
Rosemont, IL, United States
PICO® II Very Fast-Acting Military Spec. Subminiature Axial Leaded Fuse
R253002.
PICO® II Very Fast-Acting Military Spec. Subminiature Axial Leaded Fuse R253002.
The PICO® II Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small Size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating

The PICO® II Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small Size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number R253002.
Product Name PICO® II Very Fast-Acting Military Spec. Subminiature Axial Leaded Fuse
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002311103 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N0.5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers