Littelfuse, Inc. PICO® II Very Fast-Acting Military Spec. Subminiature Axial Leaded Fuse R253.250

Description
The PICO® II Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small Size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating
Datasheet
Description
The PICO® II Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small Size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® II Very Fast-Acting Military Spec. Subminiature Axial Leaded Fuse - R253.250 - Littelfuse, Inc.
Rosemont, IL, United States
PICO® II Very Fast-Acting Military Spec. Subminiature Axial Leaded Fuse
R253.250
PICO® II Very Fast-Acting Military Spec. Subminiature Axial Leaded Fuse R253.250
The PICO® II Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small Size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating

The PICO® II Very Fast-Acting Fuse is designed to meet anextensive array of performance characteristics in aspace-saving subminiature package. Very fast-acting Small Size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature rerating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number R253.250
Product Name PICO® II Very Fast-Acting Military Spec. Subminiature Axial Leaded Fuse
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF524/VF524-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 500 volts
Rated Current 30 amps
View Details
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details