C&K Components Rotary Switches R20407RN02Q

Description
Rotary Switch 4 Position DP4T, Adjacent Contact 5A (AC), 500mA (DC) 125VAC Through Hole
Request a Quote Datasheet
Description
Rotary Switch 4 Position DP4T, Adjacent Contact 5A (AC), 500mA (DC) 125VAC Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN10134-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN10134-ND
Rotary Switches CKN10134-ND
Rotary Switch 4 Position DP4T, Adjacent Contact 5A (AC), 500mA (DC) 125VAC Through Hole

Rotary Switch 4 Position DP4T, Adjacent Contact 5A (AC), 500mA (DC) 125VAC Through Hole

Buy Now Datasheet
Rotary Switch, 2P, 4Pos, 5A, 125Vac; No. Of Switch Positions C&k Components - 82AC3087 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2P, 4Pos, 5A, 125Vac; No. Of Switch Positions C&k Components
82AC3087
Rotary Switch, 2P, 4Pos, 5A, 125Vac; No. Of Switch Positions C&k Components 82AC3087
ROTARY SWITCH, 2P, 4POS, 5A, 125VAC; No. of Switch Positions:4 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:5A; Contact Voltage AC Max:125V; Product Range:Rota-Slide R Series; Illumination:Non RoHS Compliant: Yes

ROTARY SWITCH, 2P, 4POS, 5A, 125VAC; No. of Switch Positions:4 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:5A; Contact Voltage AC Max:125V; Product Range:Rota-Slide R Series; Illumination:Non RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
R20407RN02Q
Rotary Switches R20407RN02Q
Rotary Switches Sw Rotary Dp Slide 4 Pos T/H Slv

Rotary Switches Sw Rotary Dp Slide 4 Pos T/H Slv

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN10134-ND 82AC3087 R20407RN02Q
Product Name Rotary Switches Rotary Switch, 2P, 4Pos, 5A, 125Vac; No. Of Switch Positions C&k Components Rotary Switches
Actuator Type Flush Actuator
Current Rating 5.0 amps 5.0 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Poles per Deck 2
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Ultra-Thin DIP Rotary Switch - FD02FC10H-R - NKK Switches
Specs
Current Rating 0.4 amps
AC Voltage Rating 20 volts
DC Voltage Rating 20 volts
View Details
2 suppliers