Littelfuse, Inc. Triac, 400V, 4A, To-220-3; Peak Repetitive Off State Voltage Littelfuse Q4004LTTP

Description
TRIAC, 400V, 4A, TO-220-3; Peak Repetitive Off State Voltage:400V; On State RMS Current:4A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:-; Peak Non Repetitive Surge Current:46A; Holding Current Max:40mA; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
TRIAC, 400V, 4A, TO-220-3; Peak Repetitive Off State Voltage:400V; On State RMS Current:4A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:-; Peak Non Repetitive Surge Current:46A; Holding Current Max:40mA; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, 400V, 4A, To-220-3; Peak Repetitive Off State Voltage Littelfuse - 34AC4704 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 400V, 4A, To-220-3; Peak Repetitive Off State Voltage Littelfuse
34AC4704
Triac, 400V, 4A, To-220-3; Peak Repetitive Off State Voltage Littelfuse 34AC4704
TRIAC, 400V, 4A, TO-220-3; Peak Repetitive Off State Voltage:400V; On State RMS Current:4A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:-; Peak Non Repetitive Surge Current:46A; Holding Current Max:40mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 400V, 4A, TO-220-3; Peak Repetitive Off State Voltage:400V; On State RMS Current:4A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:-; Peak Non Repetitive Surge Current:46A; Holding Current Max:40mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 34AC4704
Product Name Triac, 400V, 4A, To-220-3; Peak Repetitive Off State Voltage Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD3V3U4ULC - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-9
Standards and Certifications RoHS
View Details
20 Amp Portable Series GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details