C&K Components Switch, Dpst, 0.1A, 32Vdc, Mom, Pcb; Operating Force C&k Components PVA10AH2

Description
SWITCH, DPST, 0.1A, 32VDC, MOM, PCB; Operating Force:-; Contact Voltage DC Nom:32V; Contact Current Max:100mA; Switch Terminals:Solder; SVHC:No SVHC (16-Jun-2014); Actuation Type:Top; Contact Configuration:DPST; Contact RoHS Compliant: Yes
Datasheet
Description
SWITCH, DPST, 0.1A, 32VDC, MOM, PCB; Operating Force:-; Contact Voltage DC Nom:32V; Contact Current Max:100mA; Switch Terminals:Solder; SVHC:No SVHC (16-Jun-2014); Actuation Type:Top; Contact Configuration:DPST; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dpst, 0.1A, 32Vdc, Mom, Pcb; Operating Force C&k Components - 95W3591 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dpst, 0.1A, 32Vdc, Mom, Pcb; Operating Force C&k Components
95W3591
Switch, Dpst, 0.1A, 32Vdc, Mom, Pcb; Operating Force C&k Components 95W3591
SWITCH, DPST, 0.1A, 32VDC, MOM, PCB; Operating Force:-; Contact Voltage DC Nom:32V; Contact Current Max:100mA; Switch Terminals:Solder; SVHC:No SVHC (16-Jun-2014); Actuation Type:Top; Contact Configuration:DPST; Contact RoHS Compliant: Yes

SWITCH, DPST, 0.1A, 32VDC, MOM, PCB; Operating Force:-; Contact Voltage DC Nom:32V; Contact Current Max:100mA; Switch Terminals:Solder; SVHC:No SVHC (16-Jun-2014); Actuation Type:Top; Contact Configuration:DPST; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 95W3591
Product Name Switch, Dpst, 0.1A, 32Vdc, Mom, Pcb; Operating Force C&k Components
Switching Mechanism Double Pole, Single Throw (DPST); DPST
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Twin Touch Metal Operators - 2ATF3-P4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Tactile Switches - 1-2213819-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3J Hinged Tactile Switch - B3J-7200 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers