Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle
TACTILE SWITCH, 0.02A, 15VDC, SMD, 350GF; Product Range:PTS847 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes
TACTILE SWITCH, 0.02A, 15VDC, SMD, 350GF; Product Range:PTS847 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 108-PTS847MM350LSMTR2LFSCT-ND | 108-PTS847MM350LSMTR2LFSDKR-ND | 45AJ0144 |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switch, 0.02A, 15Vdc, Smd, 350Gf; Product Range C&k Components |
| Actuator Specifications | Rectangular Button | Rectangular Button | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | 4.80mm x 2.20mm | 4.80mm x 2.20mm |