C&K Components Tact C&k Components PTS841 GK SMTR LFS

Description
TACT
Datasheet
Description
TACT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tact C&k Components - 35AH5332 - Newark, An Avnet Company
Chicago, IL, United States
Tact C&k Components
35AH5332
Tact C&k Components 35AH5332
TACT

TACT

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
PTS841 GK SMTR LFS
Tactile Switches PTS841 GK SMTR LFS
Tactile Switches Tact Switch 50mA 12VDC, 3.6x3.5, 1.25mmH, 250gf, G leads, no peg, no ground pin

Tactile Switches Tact Switch 50mA 12VDC, 3.6x3.5, 1.25mmH, 250gf, G leads, no peg, no ground pin

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 35AH5332 PTS841 GK SMTR LFS
Product Name Tact C&k Components Tactile Switches
Switch Type Tact Switch
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Gull Wing Lead
Features RoHS
Min. Actuating Force 0.6 lbs (0.2500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7030-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
B3J Hinged Tactile Switch - B3J-2300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details