C&K Components Pushbutton Switches PTS820J20KSMTRLFS

Description
2.9mm 2mm Round Button 50mA Standing paste 3.9mm SPST 250gf 12V SMD,2.9x4.4mm Tactile Switches ROHS
Datasheet
Description
2.9mm 2mm Round Button 50mA Standing paste 3.9mm SPST 250gf 12V SMD,2.9x4.4mm Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - PTS820J20KSMTRLFS - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
PTS820J20KSMTRLFS
Pushbutton Switches PTS820J20KSMTRLFS
2.9mm 2mm Round Button 50mA Standing paste 3.9mm SPST 250gf 12V SMD,2.9x4.4mm Tactile Switches ROHS

2.9mm 2mm Round Button 50mA Standing paste 3.9mm SPST 250gf 12V SMD,2.9x4.4mm Tactile Switches ROHS

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
PTS820J20KSMTRLFS
Tactile Switches PTS820J20KSMTRLFS
Tactile Switches Microminiature SMT Top Actuated

Tactile Switches Microminiature SMT Top Actuated

Buy Now Datasheet
Tact C&k Components - 08AK6894 - Newark, An Avnet Company
Chicago, IL, United States
Tact C&k Components
08AK6894
Tact C&k Components 08AK6894
TACT

TACT

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number PTS820J20KSMTRLFS PTS820J20KSMTRLFS 08AK6894
Product Name Pushbutton Switches Tactile Switches Tact C&k Components
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type J Form Lead
Features RoHS
Min. Actuating Force 0.6 lbs (0.2549 kg)
Max. Actuating Force 0.6 lbs (0.2549 kg)
Unlock Full Specs
to access all available technical data

Similar Products

R program - RDL - Illuminated pushbutton - RDLMGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-2-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W Sealed Tactile Switch - B3W-4155 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.8 lbs (0.3497 kg)
View Details
4 suppliers