Tactile Switches 50mA 12VDC, 1.8N 3.8mm H, G leads
Round Button 50mA Standing paste SPST - normally open 180gf 12V SMD,4.5x4.5mm Tactile Switches ROHS
| VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | PTS647SM38SMTR2LFS | PTS647SM38SMTR2LFS |
| Product Name | Tactile Switches | Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Terminal Type | SMD/SMT | |
| Features | RoHS | |
| Min. Actuating Force | 0.4 lbs (0.1800 kg) |