Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACTILE SWITCH, 0.05A, 12VDC, 180GF, SMD ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 108-PTS647SM38SMTR2LFSDKR-ND | 108-PTS647SM38SMTR2LFSCT-ND | 30AK6836 |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switch, 0.05A, 12Vdc, 180Gf, Smd Rohs Compliant C&k Components |
| Actuator Specifications | Standard | Standard | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | 4.50mm x 4.50mm | 4.50mm x 4.50mm |