C&K Components Tactile Switch, 0.05A, 12Vdc, 200Gf, Tht; Product Range C&k Components PTS645VH832 LFS

Description
TACTILE SWITCH, 0.05A, 12VDC, 200GF, THT; Product Range:PTS645 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:IP40RoHS Compliant: Yes
Description
TACTILE SWITCH, 0.05A, 12VDC, 200GF, THT; Product Range:PTS645 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:IP40RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.05A, 12Vdc, 200Gf, Tht; Product Range C&k Components - 35AH5265 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 200Gf, Tht; Product Range C&k Components
35AH5265
Tactile Switch, 0.05A, 12Vdc, 200Gf, Tht; Product Range C&k Components 35AH5265
TACTILE SWITCH, 0.05A, 12VDC, 200GF, THT; Product Range:PTS645 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:IP40RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, 200GF, THT; Product Range:PTS645 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:IP40RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 35AH5265
Product Name Tactile Switch, 0.05A, 12Vdc, 200Gf, Tht; Product Range C&k Components
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

B3W Sealed Tactile Switch - B3W-1152 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
6 suppliers
22mm Twin Touch Metal Operators - 2ATF1-P2-IO - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Tactile Switches - 2-2213819-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
N program - NDL - Illuminated pushbutton - NDLGN/960D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details