PTS645TH70LFS -- TACTILE SWITCHES
C&K Components
Tactile Switches
PTS645TH70LFS
Description
Tactile Switches
Datasheet
Description
Tactile Switches
Datasheet
Technical Specifications
|
Product Category
|
Touch Switches and Tactile Switches |
|
Product Number
|
PTS645TH70LFS |
|
Product Name
|
Tactile Switches |
|
Switching Mechanism
|
Single Pole, Single Throw (SPST)
|
|
Terminal Type
|
Solder Pin
|
|
Min. Actuating Force
|
0.4 lbs (0.2039 kg)
|
|
Max. Actuating Force
|
0.4 lbs (0.2039 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Max. Mechanical Life
1.00E7 Number of electrical operations
Operating Temp
-13 to 167 F (-25 to 75 C)
View Details
EBE Elektro-Bau-Elemente GmbH
Switch Type
Touch-sensitive Switch
Terminal Type
Surface Mount Technology
View Details
Switch Type
Selector Switch
Actuator Specifications
Raised (Plunger Style) Pushbutton
Switch Function
Maintained Contact
View Details
Switch Dimensions
11 x 12 x 12 mm
Terminal Type
Through-hole mount
Min. Actuating Force
0.5 lbs (0.2304 kg)
View Details
4 suppliers