Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH TACTILE SPST-NO 0.05A 12V
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 108-PTS645SM73JSMTR92LFSTR-ND | 108-PTS645SM73JSMTR92LFSCT-ND | PTS645SM73JSMTR92 LFS |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches |
| Actuator Specifications | Standard | Standard | |
| Switch Function | Momentary Contact | Momentary Contact | Off-Mom |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO |
| Switch Dimensions | 6.00mm x 6.00mm | 6.00mm x 6.00mm |