Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH TACTILE SPST-NO 0.05A 12V
TACTILE SWITCH, 0.05A, 12VDC, 160GF, THT; Product Range:PTS645 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Round Button 50mA Straight SPST - NO 160gf 12V Plugin,6x6mm Tactile Switches ROHS
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | CKN10923-ND | PTS645SM70-2 LFS | 35AH5241 | PTS645SM70-2 LFS |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switch, 0.05A, 12Vdc, 160Gf, Tht; Product Range C&k Components | Key/Switch >> Tactile Switches |
| Actuator Specifications | Standard | |||
| Switch Function | Momentary Contact | Off-Mom | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | 6.00mm x 6.00mm |