Tactile Switches SWITCH TACTILE
6mm 4.3mm Round Button 50mA Brick nogging 6mm SPST 160gf 12V SMD-4P,6x6mm Tactile Switches ROHS
SWITCH, SPST, 0.05A, 12VDC, SMD, 4.3MM; Product Range:PT645 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | PTS645SM43SMTR92LFS | PTS645SM43SMTR92LFS | 95W3587 |
| Product Name | Tactile Switches | Key/Switch >> Tactile Switches | Switch, Spst, 0.05A, 12Vdc, Smd, 4.3Mm; Product Range C&k Components |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Terminal Type | Gull Wing Lead | Gull Wing | Surface Mount Technology; SMD |
| Features | RoHS | RoHS | RoHS |
| Min. Actuating Force | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) |
| Max. Actuating Force | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.1600 kg) |