The PTS645 series is a 6 mm tact switch with SPST normally open contacts, rated for 50 mA at 12 V DC and 100,000 operations. It features a through-hole termination with straight leads, an actuation force of 130 grams, and a height of 4.3 mm from the PCB. The switch is RoHS compliant, with operating temperatures from -20°C to 70°C and insulation resistance of at least 10^11 Ω. The component has a compact 6 x 6 mm footprint and is packaged in bulk or tape and reel.
TACT ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 35AH5229 |
| Product Name | Tact Rohs Compliant C&k Components |
| Approvals | RoHS |