Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Manufacturer: C&K
Category: Switches -Tactile Switches
Series: PTS645
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Circuit: SPST-NO
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Type: Standard
Mounting Type: Surface Mount
Actuator Orientation: Top Actuated
SWITCH TACTILE SPST-NO 0.05A 12V
| DigiKey | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | CKN9087CT-ND | CKN9087TR-ND | PTS645SK50SMTR92 LFS | |
| Product Name | Tactile Switches | Tactile Switches | Switches -Tactile Switches | Tactile Switches |
| Actuator Specifications | Standard | Standard | ||
| Switch Function | Momentary Contact | Momentary Contact | Off-Mom | |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO |
| Switch Dimensions | 6.00mm x 6.00mm | 6.00mm x 6.00mm |