Tactile Switches SWITCH TACTILE
6mm 9.5mm Round Button 50mA Straight 6mm SPST 12V Plugin Tactile Switches ROHS
6mm 9.5mm Round Button 50mA Direct Insert 6mm SPST 12V Plugin Tactile Switches ROHS
| VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | PTS645SH952LFS | PTS645SH952LFS | PTS645SH952LFS |
| Product Name | Tactile Switches | Key/Switch >> Tactile Switches | Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Terminal Type | Solder Pin | Straight PC Pins | |
| Features | RoHS | RoHS | |
| Min. Actuating Force | 0.4 lbs (0.2039 kg) | ||
| Max. Actuating Force | 0.4 lbs (0.2039 kg) |