C&K Components Tactile Switches PTS645 Series

Description
Features/Benefits Compact size 6 x 6 mm Variety of actuator lengths Choice of actuation force RoHS compliant and compatible Typical Applications Consumer products Instrumentation Computer products Industrial
Datasheet
Description
Features/Benefits Compact size 6 x 6 mm Variety of actuator lengths Choice of actuation force RoHS compliant and compatible Typical Applications Consumer products Instrumentation Computer products Industrial
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - PTS645 Series - C&K Components
Newton, MA, USA
Tactile Switches
PTS645 Series
Tactile Switches PTS645 Series
Features/Benefits Compact size 6 x 6 mm Variety of actuator lengths Choice of actuation force RoHS compliant and compatible Typical Applications Consumer products Instrumentation Computer products Industrial

Features/Benefits

  • Compact size 6 x 6 mm
  • Variety of actuator lengths
  • Choice of actuation force
  • RoHS compliant and compatible

Typical Applications

  • Consumer products
  • Instrumentation
  • Computer products
  • Industrial
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Touch Switches and Tactile Switches
Product Number PTS645 Series
Product Name Tactile Switches
Switch Type Tact Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL/HDR/HDT - Mushroom button - HDTP40-BL-GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
30mm Key Selector Push Buttons - AK2-3PC - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Tactile Switches - 2-2213818-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-Y1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers