C&K Components Tactile Switches PTS641TM34SMTR2LFS

Description
Tactile Switches 50mA 250VAC, 160gf Grnd Pin, 3.4mm Hght
Datasheet
Description
Tactile Switches 50mA 250VAC, 160gf Grnd Pin, 3.4mm Hght
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
PTS641TM34SMTR2LFS
Tactile Switches PTS641TM34SMTR2LFS
Tactile Switches 50mA 250VAC, 160gf Grnd Pin, 3.4mm Hght

Tactile Switches 50mA 250VAC, 160gf Grnd Pin, 3.4mm Hght

Buy Now Datasheet
Pushbutton Switches - PTS641TM34SMTR2LFS - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
PTS641TM34SMTR2LFS
Pushbutton Switches PTS641TM34SMTR2LFS
SMD,6.3x6.4mm Tactile Switches ROHS

SMD,6.3x6.4mm Tactile Switches ROHS

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number PTS641TM34SMTR2LFS PTS641TM34SMTR2LFS
Product Name Tactile Switches Pushbutton Switches
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-6 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-3000P - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
10 suppliers