C&K Components Tactile Switch, 0.05A, 12Vdc, 180Gf, Smd; Product Range C&k Components PTS636 SM25J SMTR LFS

Description
TACTILE SWITCH, 0.05A, 12VDC, 180GF, SMD; Product Range:PTS636 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 0.05A, 12VDC, 180GF, SMD; Product Range:PTS636 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.05A, 12Vdc, 180Gf, Smd; Product Range C&k Components - 35AH5176 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 180Gf, Smd; Product Range C&k Components
35AH5176
Tactile Switch, 0.05A, 12Vdc, 180Gf, Smd; Product Range C&k Components 35AH5176
TACTILE SWITCH, 0.05A, 12VDC, 180GF, SMD; Product Range:PTS636 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, 180GF, SMD; Product Range:PTS636 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
PTS636 SM25J SMTR LFS
Tactile Switches PTS636 SM25J SMTR LFS
Tactile Switches Tact 50mA 12VDC, 6.0x3.5, 2.5mm H, 180gf, J leads, No ground pin, White Actuator

Tactile Switches Tact 50mA 12VDC, 6.0x3.5, 2.5mm H, 180gf, J leads, No ground pin, White Actuator

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 35AH5176 PTS636 SM25J SMTR LFS
Product Name Tactile Switch, 0.05A, 12Vdc, 180Gf, Smd; Product Range C&k Components Tactile Switches
Terminal Type Surface Mount Technology; Surface Mount SMD/SMT
Features RoHS RoHS
Min. Actuating Force 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg)
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - 486-3690-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-B1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
E.V program - EDL.V - Illuminated pushbutton - EDL.V - Illuminated pushbutton - EDL.VRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details