Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
| DigiKey | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | CKN9080-ND |
| Product Name | Tactile Switches |
| Actuator Specifications | Rectangular Button |
| Switch Function | Momentary Contact |
| Configuration | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Switch Dimensions | 6.00mm x 3.50mm |