C&K Components Tact C&k Components PTS635SL43 LFS

Description
TACT
Datasheet
Description
TACT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tact C&k Components - 35AH5154 - Newark, An Avnet Company
Chicago, IL, United States
Tact C&k Components
35AH5154
Tact C&k Components 35AH5154
TACT

TACT

Supplier's Site
Tactile Switches - PTS635SL43 LFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
PTS635SL43 LFS
Tactile Switches PTS635SL43 LFS
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
Switch, Sub-Mini Tactile, 0.169 Height,50MA@12VDC, 6x3.5mm - 70128180 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Sub-Mini Tactile, 0.169 Height,50MA@12VDC, 6x3.5mm
70128180
Switch, Sub-Mini Tactile, 0.169 Height,50MA@12VDC, 6x3.5mm 70128180
1 VA max., 50 VAC or VDC max., SPST N.O. momentary function. Compatible with wave-soldering (non-washable). Extended life expectancy. Silver-plated contacts. Regular mounting or right-angle actuation. Many other actuator heights available. Operating Temperature: –10°C to +60°C. Box or radial-tape packaging. Applications: Light instrumentation and car radio. PTS 635 3.5 mm Tact Switches Compact Size 6 mm × 3.5 mm Variety of Switch Heights Choice of Actuation Force PTS125 12 mm Tact Switches Stable Control Feeling Thru-Hole or Vertical Actuation 160 or 260 Grams Actuation Force

1 VA max., 50 VAC or VDC max., SPST N.O. momentary function. Compatible with wave-soldering (non-washable). Extended life expectancy. Silver-plated contacts. Regular mounting or right-angle actuation. Many other actuator heights available. Operating Temperature: –10°C to +60°C. Box or radial-tape packaging. Applications: Light instrumentation and car radio.
PTS 635

  • 3.5 mm Tact Switches
  • Compact Size 6 mm × 3.5 mm
  • Variety of Switch Heights
  • Choice of Actuation Force
    PTS125
  • 12 mm Tact Switches
  • Stable Control Feeling
  • Thru-Hole or Vertical Actuation
  • 160 or 260 Grams Actuation Force
Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 35AH5154 PTS635SL43 LFS 70128180
Product Name Tact C&k Components Tactile Switches Switch, Sub-Mini Tactile, 0.169 Height,50MA@12VDC, 6x3.5mm
Switch Type Tact Switch Tact Switch
Switch Function Off-Mom Momentary Contact
Switching Mechanism SPST-NO Single Pole, Single Throw (SPST)
Terminal Type PC Pin Straight PC Pins
Max. Actuating Force 0.3 lbs (0.1300 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1437566-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
H program - HDL/HDR/HDT - Mushroom button - HDTP40-BL-RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-RG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers