C&K Components Tactile Switches - PTS530GM055SMTRLFS PTS530GM055SMTRLFS

Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969016-PTS530GM055SM TRLFS Number of Positions: 2 Termination: SMD/SMT Termination: Gull Wing Current Rating: 50 mA Length: 4.5 mm Orientation: Straight Contact Plating: Silver Mounting: SMD (SMT) Switch Function: Off-Mom Switch Travel: 200 µm Operating Force: 1.57 N Mechanical Life: 1 Mcycles Illumination Type: Non-Illuminated Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.8 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536509065, 8536509065 Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote Datasheet
Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969016-PTS530GM055SM TRLFS Number of Positions: 2 Termination: SMD/SMT Termination: Gull Wing Current Rating: 50 mA Length: 4.5 mm Orientation: Straight Contact Plating: Silver Mounting: SMD (SMT) Switch Function: Off-Mom Switch Travel: 200 µm Operating Force: 1.57 N Mechanical Life: 1 Mcycles Illumination Type: Non-Illuminated Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.8 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536509065, 8536509065 Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - PTS530GM055SMTRLFS - 969016-PTS530GM055SMTRLFS - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - PTS530GM055SMTRLFS
969016-PTS530GM055SMTRLFS
Tactile Switches - PTS530GM055SMTRLFS 969016-PTS530GM055SMTRLFS
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969016-PTS530GM055SM TRLFS Number of Positions: 2 Termination: SMD/SMT Termination: Gull Wing Current Rating: 50 mA Length: 4.5 mm Orientation: Straight Contact Plating: Silver Mounting: SMD (SMT) Switch Function: Off-Mom Switch Travel: 200 µm Operating Force: 1.57 N Mechanical Life: 1 Mcycles Illumination Type: Non-Illuminated Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.8 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536509065, 8536509065 Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Max Current Rating: 50 mA Throw Configuration: SPST

Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969016-PTS530GM055SMTRLFS
Number of Positions: 2
Termination: SMD/SMT
Termination: Gull Wing
Current Rating: 50 mA
Length: 4.5 mm
Orientation: Straight
Contact Plating: Silver
Mounting: SMD (SMT)
Switch Function: Off-Mom
Switch Travel: 200 µm
Operating Force: 1.57 N
Mechanical Life: 1 Mcycles
Illumination Type: Non-Illuminated
Categories: Tactile Switches
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4.8 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536509065, 8536509065
Max Voltage Rating (DC): 12 V
Voltage Rating (DC): 12 V
Max Current Rating: 50 mA
Throw Configuration: SPST

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
PTS530GM055SMTRLFS
Tactile Switches PTS530GM055SMTRLFS
Tactile Switches SWITCH TACTILE

Tactile Switches SWITCH TACTILE

Buy Now Datasheet
Pushbutton Switches - PTS530GM055SMTRLFS - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
PTS530GM055SMTRLFS
Pushbutton Switches PTS530GM055SMTRLFS
4.5mm Round Button 50mA Standing paste 4.5mm SPST 160gf 12V SMD Tactile Switches ROHS

4.5mm Round Button 50mA Standing paste 4.5mm SPST 160gf 12V SMD Tactile Switches ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 969016-PTS530GM055SMTRLFS PTS530GM055SMTRLFS PTS530GM055SMTRLFS
Product Name Tactile Switches - PTS530GM055SMTRLFS Tactile Switches Pushbutton Switches
Min. Actuating Force 0.4 lbs (0.1601 kg) 0.4 lbs (0.1631 kg)
Max. Actuating Force 0.4 lbs (0.1601 kg) 0.4 lbs (0.1631 kg)
Max Current Rating 0.0500 amps 0.0500 amps
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-4287-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-Y1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details