C&K Components Tactile Switch, Spst-No, 0.05A, 12V, Smd; Product Range C&k Components PTS525SM10SMTRLFS

Description
TACTILE SWITCH, SPST-NO, 0.05A, 12V, SMD; Product Range:PTS525 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:IP40
Description
TACTILE SWITCH, SPST-NO, 0.05A, 12V, SMD; Product Range:PTS525 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:IP40

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, Spst-No, 0.05A, 12V, Smd; Product Range C&k Components - 50R4858 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst-No, 0.05A, 12V, Smd; Product Range C&k Components
50R4858
Tactile Switch, Spst-No, 0.05A, 12V, Smd; Product Range C&k Components 50R4858
TACTILE SWITCH, SPST-NO, 0.05A, 12V, SMD; Product Range:PTS525 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:IP40

TACTILE SWITCH, SPST-NO, 0.05A, 12V, SMD; Product Range:PTS525 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:IP40

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 50R4858
Product Name Tactile Switch, Spst-No, 0.05A, 12V, Smd; Product Range C&k Components
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-5-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2331415-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Illuminated Low Profile Process Sealed Tactile - JB15LPE - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details