Tactile Switches 50mA 12VDC, 250gf 12mm Rnd Act
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | PTS125SK12SMTR2LFS |
| Product Name | Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Terminal Type | Gull Wing Lead |
| Features | RoHS |
| Min. Actuating Force | 0.6 lbs (0.2500 kg) |