C&K Components Microminiature Tactile Switches PTS 525 Series

Description
Features/Benefits Ultra low profile, 0.8 & 1.5 mm actuator height Long life Compact package of 5.25 x 5.25 mm saves PCB space RoHS compliant and compatible Typical Applications Consumer products Instrumentation Computer products Hand-held devices
Datasheet
Description
Features/Benefits Ultra low profile, 0.8 & 1.5 mm actuator height Long life Compact package of 5.25 x 5.25 mm saves PCB space RoHS compliant and compatible Typical Applications Consumer products Instrumentation Computer products Hand-held devices
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microminiature Tactile Switches - PTS 525 Series - C&K Components
Newton, MA, USA
Microminiature Tactile Switches
PTS 525 Series
Microminiature Tactile Switches PTS 525 Series
Features/Benefits Ultra low profile, 0.8 & 1.5 mm actuator height Long life Compact package of 5.25 x 5.25 mm saves PCB space RoHS compliant and compatible Typical Applications Consumer products Instrumentation Computer products Hand-held devices

Features/Benefits

  • Ultra low profile, 0.8 & 1.5 mm actuator height
  • Long life
  • Compact package of 5.25 x 5.25 mm saves PCB space
  • RoHS compliant and compatible

Typical Applications

  • Consumer products
  • Instrumentation
  • Computer products
  • Hand-held devices
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Touch Switches and Tactile Switches
Product Number PTS 525 Series
Product Name Microminiature Tactile Switches
Switch Type Tact Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571610-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
7 suppliers
H program - HDL/HDR/HDT - Mushroom button - HDTP40-BL-RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-048 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-Y1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers