Littelfuse, Inc. PSX Series – High-Speed Semiconductor Fuse, Square Body PSX3XLDB1100

Description
Littelfuse PSX series 1500 V dc high-speed square body fuses are specially designed to protect battery energy storage systems (BESS), photovoltaic inverters, and many of dc applications such as dc common bus systems, larger industrial regenerative drives, rectifiers and, metal processing equipment. The PSX series fuses are extremely fast-acting, offering high-speed performance up to 1500 V dc, ranging from 80 A to 1400 A in the smallest NH XL package sizes. The PSX series is available with multiple mounting terminations including flush-end style, DIN-style and bolted-blade style. Visual blown fuse indication is standard on all fuses and optional micro-switch is available for external indication. The PSX series is certified to UL 248-13 and compliant with the IEC 60269-7 (Class aBat) battery protection fuse standard. High voltage rating up to 1.5 kV dc Dc interrupting rating is 250 kA Extremely fast acting for high-speed performance Low watt loss provides energy efficiency for BESS applications Compact NH 1XL and 3XL sizes offer flexibility
Datasheet
Description
Littelfuse PSX series 1500 V dc high-speed square body fuses are specially designed to protect battery energy storage systems (BESS), photovoltaic inverters, and many of dc applications such as dc common bus systems, larger industrial regenerative drives, rectifiers and, metal processing equipment. The PSX series fuses are extremely fast-acting, offering high-speed performance up to 1500 V dc, ranging from 80 A to 1400 A in the smallest NH XL package sizes. The PSX series is available with multiple mounting terminations including flush-end style, DIN-style and bolted-blade style. Visual blown fuse indication is standard on all fuses and optional micro-switch is available for external indication. The PSX series is certified to UL 248-13 and compliant with the IEC 60269-7 (Class aBat) battery protection fuse standard. High voltage rating up to 1.5 kV dc Dc interrupting rating is 250 kA Extremely fast acting for high-speed performance Low watt loss provides energy efficiency for BESS applications Compact NH 1XL and 3XL sizes offer flexibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PSX Series – High-Speed Semiconductor Fuse, Square Body - PSX3XLDB1100 - Littelfuse, Inc.
Rosemont, IL, United States
PSX Series – High-Speed Semiconductor Fuse, Square Body
PSX3XLDB1100
PSX Series – High-Speed Semiconductor Fuse, Square Body PSX3XLDB1100
Littelfuse PSX series 1500 V dc high-speed square body fuses are specially designed to protect battery energy storage systems (BESS), photovoltaic inverters, and many of dc applications such as dc common bus systems, larger industrial regenerative drives, rectifiers and, metal processing equipment. The PSX series fuses are extremely fast-acting, offering high-speed performance up to 1500 V dc, ranging from 80 A to 1400 A in the smallest NH XL package sizes. The PSX series is available with multiple mounting terminations including flush-end style, DIN-style and bolted-blade style. Visual blown fuse indication is standard on all fuses and optional micro-switch is available for external indication. The PSX series is certified to UL 248-13 and compliant with the IEC 60269-7 (Class aBat) battery protection fuse standard. High voltage rating up to 1.5 kV dc Dc interrupting rating is 250 kA Extremely fast acting for high-speed performance Low watt loss provides energy efficiency for BESS applications Compact NH 1XL and 3XL sizes offer flexibility

Littelfuse PSX series 1500 V dc high-speed square body fuses are specially designed to protect battery energy storage systems (BESS), photovoltaic inverters, and many of dc applications such as dc common bus systems, larger industrial regenerative drives, rectifiers and, metal processing equipment. The PSX series fuses are extremely fast-acting, offering high-speed performance up to 1500 V dc, ranging from 80 A to 1400 A in the smallest NH XL package sizes. The PSX series is available with multiple mounting terminations including flush-end style, DIN-style and bolted-blade style. Visual blown fuse indication is standard on all fuses and optional micro-switch is available for external indication. The PSX series is certified to UL 248-13 and compliant with the IEC 60269-7 (Class aBat) battery protection fuse standard. High voltage rating up to 1.5 kV dc Dc interrupting rating is 250 kA Extremely fast acting for high-speed performance Low watt loss provides energy efficiency for BESS applications Compact NH 1XL and 3XL sizes offer flexibility

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number PSX3XLDB1100
Product Name PSX Series – High-Speed Semiconductor Fuse, Square Body
Mounting DIN Blade
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 004110221 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 25 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details