Littelfuse, Inc. PSX Series – High-Speed Semiconductor Fuse, Square Body PSX1XLUB0630

Description
Littelfuse PSX series 1500 V dc high-speed square body fuses are specially designed to protect battery energy storage systems (BESS), photovoltaic inverters, and many of dc applications such as dc common bus systems, larger industrial regenerative drives, rectifiers and, metal processing equipment. The PSX series fuses are extremely fast-acting, offering high-speed performance up to 1500 V dc, ranging from 80 A to 1400 A in the smallest NH XL package sizes. The PSX series is available with multiple mounting terminations including flush-end style, DIN-style and bolted-blade style. Visual blown fuse indication is standard on all fuses and optional micro-switch is available for external indication. The PSX series is certified to UL 248-13 and compliant with the IEC 60269-7 (Class aBat) battery protection fuse standard. High voltage rating up to 1.5 kV dc Dc interrupting rating is 250 kA Extremely fast acting for high-speed performance Low watt loss provides energy efficiency for BESS applications Compact NH 1XL and 3XL sizes offer flexibility
Datasheet
Description
Littelfuse PSX series 1500 V dc high-speed square body fuses are specially designed to protect battery energy storage systems (BESS), photovoltaic inverters, and many of dc applications such as dc common bus systems, larger industrial regenerative drives, rectifiers and, metal processing equipment. The PSX series fuses are extremely fast-acting, offering high-speed performance up to 1500 V dc, ranging from 80 A to 1400 A in the smallest NH XL package sizes. The PSX series is available with multiple mounting terminations including flush-end style, DIN-style and bolted-blade style. Visual blown fuse indication is standard on all fuses and optional micro-switch is available for external indication. The PSX series is certified to UL 248-13 and compliant with the IEC 60269-7 (Class aBat) battery protection fuse standard. High voltage rating up to 1.5 kV dc Dc interrupting rating is 250 kA Extremely fast acting for high-speed performance Low watt loss provides energy efficiency for BESS applications Compact NH 1XL and 3XL sizes offer flexibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PSX Series – High-Speed Semiconductor Fuse, Square Body - PSX1XLUB0630 - Littelfuse, Inc.
Rosemont, IL, United States
PSX Series – High-Speed Semiconductor Fuse, Square Body
PSX1XLUB0630
PSX Series – High-Speed Semiconductor Fuse, Square Body PSX1XLUB0630
Littelfuse PSX series 1500 V dc high-speed square body fuses are specially designed to protect battery energy storage systems (BESS), photovoltaic inverters, and many of dc applications such as dc common bus systems, larger industrial regenerative drives, rectifiers and, metal processing equipment. The PSX series fuses are extremely fast-acting, offering high-speed performance up to 1500 V dc, ranging from 80 A to 1400 A in the smallest NH XL package sizes. The PSX series is available with multiple mounting terminations including flush-end style, DIN-style and bolted-blade style. Visual blown fuse indication is standard on all fuses and optional micro-switch is available for external indication. The PSX series is certified to UL 248-13 and compliant with the IEC 60269-7 (Class aBat) battery protection fuse standard. High voltage rating up to 1.5 kV dc Dc interrupting rating is 250 kA Extremely fast acting for high-speed performance Low watt loss provides energy efficiency for BESS applications Compact NH 1XL and 3XL sizes offer flexibility

Littelfuse PSX series 1500 V dc high-speed square body fuses are specially designed to protect battery energy storage systems (BESS), photovoltaic inverters, and many of dc applications such as dc common bus systems, larger industrial regenerative drives, rectifiers and, metal processing equipment. The PSX series fuses are extremely fast-acting, offering high-speed performance up to 1500 V dc, ranging from 80 A to 1400 A in the smallest NH XL package sizes. The PSX series is available with multiple mounting terminations including flush-end style, DIN-style and bolted-blade style. Visual blown fuse indication is standard on all fuses and optional micro-switch is available for external indication. The PSX series is certified to UL 248-13 and compliant with the IEC 60269-7 (Class aBat) battery protection fuse standard. High voltage rating up to 1.5 kV dc Dc interrupting rating is 250 kA Extremely fast acting for high-speed performance Low watt loss provides energy efficiency for BESS applications Compact NH 1XL and 3XL sizes offer flexibility

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number PSX1XLUB0630
Product Name PSX Series – High-Speed Semiconductor Fuse, Square Body
Mounting Bolted Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1223-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details