Littelfuse, Inc. Electrical, Specialty Fuses PSR073UL0400X

Description
400A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
400A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR073UL0400X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR073UL0400X-ND
Electrical, Specialty Fuses 5666-PSR073UL0400X-ND
400A 1.3kV AC 1kV DC Fuse Square Bolt Mount

400A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 400A, 1.25Kv; Product Range Littelfuse - 37AH8827 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 400A, 1.25Kv; Product Range Littelfuse
37AH8827
Fuse, Very Fast Acting, 400A, 1.25Kv; Product Range Littelfuse 37AH8827
FUSE, VERY FAST ACTING, 400A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:400A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:2.88" x 2.89" x 3.13" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 400A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:400A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:2.88" x 2.89" x 3.13" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR073UL0400X-ND 37AH8827
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 400A, 1.25Kv; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers