350A 1.3kV AC 1kV DC Fuse Square Bolt Mount
FUSE SQUARE 350A 1.3KVAC/1KVDC
FUSE, VERY FAST ACTING, 350A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:350A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:2.88" x 2.89" x 3.13" RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 5666-PSR073UL0350X-ND | PSR073UL0350X | 37AH8826 |
| Product Name | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, Very Fast Acting, 350A, 1.25Kv; Product Range Littelfuse |
| Mounting | Bolt Mount | ||
| Approvals / Standards | UL | RoHS | |
| Features | Indicating | Fast Acting | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |