Littelfuse, Inc. Electrical, Specialty Fuses PSR073DL0315X

Description
315A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
315A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR073DL0315X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR073DL0315X-ND
Electrical, Specialty Fuses 5666-PSR073DL0315X-ND
315A 1.3kV AC 1kV DC Fuse Square Bolt Mount

315A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8817 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8817
Product Range Littelfuse 37AH8817
Product Range:POWR-SPEED PSR Series; Fuse Current:315A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:74.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:2.92" x 2.89" x 3.13"; Voltage Rating VDC:1kV; Voltage Rating VAC:1.25kV RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:315A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:74.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:2.92" x 2.89" x 3.13"; Voltage Rating VDC:1kV; Voltage Rating VAC:1.25kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR073DL0315X-ND 37AH8817
Product Name Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data