Littelfuse, Inc. Electrical, Specialty Fuses PSR072UL0550X

Description
550A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
550A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR072UL0550X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR072UL0550X-ND
Electrical, Specialty Fuses 5666-PSR072UL0550X-ND
550A 1.3kV AC 1kV DC Fuse Square Bolt Mount

550A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - PSR072UL0550X - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR072UL0550X
Circuit Protection - Electrical, Specialty Fuses PSR072UL0550X
FUSE SQUARE 550A 1.3KVAC/1KVDC

FUSE SQUARE 550A 1.3KVAC/1KVDC

Supplier's Site
Fuse, Very Fast Acting, 550A, 1.25Kv; Product Range Littelfuse - 37AH8815 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 550A, 1.25Kv; Product Range Littelfuse
37AH8815
Fuse, Very Fast Acting, 550A, 1.25Kv; Product Range Littelfuse 37AH8815
FUSE, VERY FAST ACTING, 550A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:550A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:72.2mm x 60mm x 66mm; Fuse Size Imperial:2.84" x 2.36" x 2.6" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 550A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:550A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:72.2mm x 60mm x 66mm; Fuse Size Imperial:2.84" x 2.36" x 2.6" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-PSR072UL0550X-ND PSR072UL0550X 37AH8815
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, Very Fast Acting, 550A, 1.25Kv; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data